Sharp logo

Sharp LC-24LE240E TV 61 cm (24") Full HD Black 250 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86714
Info modified on:
19 Nov 2024, 12:59:37
Short summary description Sharp LC-24LE240E TV 61 cm (24") Full HD Black 250 cd/m²:

Sharp LC-24LE240E, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Black

Long summary description Sharp LC-24LE240E TV 61 cm (24") Full HD Black 250 cd/m²:

Sharp LC-24LE240E. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 250 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.