Sharp EL-9900, Pocket, Scientific, 22 digits, 8 lines, Battery, Blue, White
Sharp EL-9900. Form factor: Pocket, Type: Scientific. Digits: 22 digits, Display number of lines: 8 lines. Memory registers: 27. Power source: Battery. Product colour: Blue, White