Seagate logo

Seagate Savvio 10K.6 600GB internal hard drive 10000 RPM 64 MB 2.5" SAS

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58106
Info modified on:
04 Apr 2025, 11:56:59
Short summary description Seagate Savvio 10K.6 600GB internal hard drive 10000 RPM 64 MB 2.5" SAS:

Seagate Savvio 10K.6 600GB, 600 GB, 10000 RPM, 64 MB, 2.5", SAS

Long summary description Seagate Savvio 10K.6 600GB internal hard drive 10000 RPM 64 MB 2.5" SAS:

Seagate Savvio 10K.6 600GB. Hard drive capacity: 600 GB, Hard drive rotational speed: 10000 RPM, Storage drive buffer size: 64 MB, Hard drive size: 2.5", Standard connectivity: SAS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.