Schneider Electric SPM6KL uninterruptible power supply (UPS) 6 kVA 6000 W

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4257
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Schneider Electric SPM6KL uninterruptible power supply (UPS) 6 kVA 6000 W:

Schneider Electric SPM6KL, 6 kVA, 6000 W, Sine, 110 V, 300 V, 40 - 70 Hz

Long summary description Schneider Electric SPM6KL uninterruptible power supply (UPS) 6 kVA 6000 W:

Schneider Electric SPM6KL. Output power capacity (VA): 6 kVA, Output power: 6000 W, Waveform: Sine. Battery voltage: 240 V. Product colour: Black, International Protection (IP) code: IP20. Width: 190 mm, Depth: 374 mm, Height: 336 mm. Package width: 491 mm, Package depth: 290 mm, Package height: 460 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.