Samsung Portable Bluetooth Speakers, SAMSUNG MP3/MP4 Bluetooth, 2.402 - 2.480 GHz, 2.5 mm DC Jack USB
Samsung Portable Bluetooth Speakers. Compatibility: SAMSUNG MP3/MP4 Bluetooth. Frequency (MHz): 2.402 - 2.480 GHz. Power supply type: 2.5 mm DC Jack USB