Samsung logo

Samsung QuickDrive 7000 Series WW90T734AWH washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61963
Info modified on:
04 Mar 2025, 15:39:13
Short summary description Samsung QuickDrive 7000 Series WW90T734AWH washing machine Front-load 9 kg 1400 RPM White:

Samsung QuickDrive 7000 Series WW90T734AWH, Front-load, 9 kg, A, 74 dB, 1400 RPM, 130 kWh

Long summary description Samsung QuickDrive 7000 Series WW90T734AWH washing machine Front-load 9 kg 1400 RPM White:

Samsung QuickDrive 7000 Series WW90T734AWH. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.