Samsung logo

Samsung WD8NK52E0ZW washer dryer Freestanding Front-load White F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46684
Info modified on:
27 May 2024, 15:26:32
Short summary description Samsung WD8NK52E0ZW washer dryer Freestanding Front-load White F:

Samsung WD8NK52E0ZW, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description Samsung WD8NK52E0ZW washer dryer Freestanding Front-load White F:

Samsung WD8NK52E0ZW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 8 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): F, Water consumption washing: 48 L. Depth: 456 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.