Samsung logo

Samsung SS60K6050KW 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,25 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59882
Info modified on:
10 Dec 2024, 16:04:43
Short summary description Samsung SS60K6050KW 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,25 L White:

Samsung SS60K6050KW, 2-in-1 stick vacuum, Bagless, White, 0,25 L, Dry, Cyclonic

Long summary description Samsung SS60K6050KW 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,25 L White:

Samsung SS60K6050KW. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: White. Cleaning type: Dry, Vacuum cleaner air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21,6 V. Package width: 281 mm, Package depth: 181 mm, Package height: 694 mm. Width: 260 mm, Depth: 165 mm, Height: 1100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.