Samsung logo

Samsung UN55NU8000F 138,7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20832
Info modified on:
14 Mar 2024, 19:41:18
Short summary description Samsung UN55NU8000F 138,7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN55NU8000F, 138,7 cm (54.6"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN55NU8000F 138,7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN55NU8000F. Display diagonal: 138,7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-Lit LED. Smart TV. Motion interpolation technology: Motion Rate 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.