Samsung logo

Samsung UE78HU8590V 198,1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126244
Info modified on:
13 Nov 2024, 21:48:36
Short summary description Samsung UE78HU8590V 198,1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE78HU8590V, 198,1 cm (78"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE78HU8590V 198,1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE78HU8590V. Display diagonal: 198,1 cm (78"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D compatibility. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1200. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.