Samsung Series 7 UE55TU7190U, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Carbon
Samsung Series 7 UE55TU7190U. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Carbon