Samsung logo

Samsung UE55JU6515U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116520
Info modified on:
27 May 2024, 14:21:31
Short summary description Samsung UE55JU6515U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White:

Samsung UE55JU6515U, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, White

Long summary description Samsung UE55JU6515U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White:

Samsung UE55JU6515U. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.