Samsung logo

Samsung UE46D6510 116,8 cm (46") Full HD Wi-Fi White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173385
Info modified on:
18 Nov 2024, 11:18:04
Short summary description Samsung UE46D6510 116,8 cm (46") Full HD Wi-Fi White:

Samsung UE46D6510, 116,8 cm (46"), 1920 x 1080 pixels, LED, 3D compatibility, Wi-Fi, White

Long summary description Samsung UE46D6510 116,8 cm (46") Full HD Wi-Fi White:

Samsung UE46D6510. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Wi-Fi. Product colour: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.