Samsung logo

Samsung UE46D5000 116,8 cm (46") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155089
Info modified on:
09 Nov 2024, 12:33:41
Short summary description Samsung UE46D5000 116,8 cm (46") Full HD Black:

Samsung UE46D5000, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Samsung UE46D5000 116,8 cm (46") Full HD Black:

Samsung UE46D5000. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN connection. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.