Samsung logo

Samsung UE40H6240 40-inch 1080p Full HD Smart 3D Wi-Fi LED TV with Freeview HD 101,6 cm (40") Smart TV Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157565
Info modified on:
08 Nov 2024, 14:48:42
Short summary description Samsung UE40H6240 40-inch 1080p Full HD Smart 3D Wi-Fi LED TV with Freeview HD 101,6 cm (40") Smart TV Black:

Samsung UE40H6240 40-inch 1080p Full HD Smart 3D Wi-Fi LED TV with Freeview HD, 101,6 cm (40"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40H6240 40-inch 1080p Full HD Smart 3D Wi-Fi LED TV with Freeview HD 101,6 cm (40") Smart TV Black:

Samsung UE40H6240 40-inch 1080p Full HD Smart 3D Wi-Fi LED TV with Freeview HD. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.