Samsung UE40D6000, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, 3D compatibility, Wi-Fi, Black
Samsung UE40D6000. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D compatibility. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black