Samsung logo

Samsung Series 5 UA40N5000AR 101,6 cm (40") Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70767
Info modified on:
27 May 2024, 13:37:02
Short summary description Samsung Series 5 UA40N5000AR 101,6 cm (40") Full HD Black:

Samsung Series 5 UA40N5000AR, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung Series 5 UA40N5000AR 101,6 cm (40") Full HD Black:

Samsung Series 5 UA40N5000AR. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: Motion Rate 60. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.