Samsung logo

Samsung TQ65Q68DAU 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26029
Info modified on:
06 Mar 2025, 08:50:00
Short summary description Samsung TQ65Q68DAU 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung TQ65Q68DAU, 165,1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung TQ65Q68DAU 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung TQ65Q68DAU. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.