Samsung Galaxy TabPro S SM-W703N, 30,5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Pro, Black
Samsung Galaxy TabPro S SM-W703N. Display diagonal: 30,5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 0,9 GHz, Processor type: Intel® Core™ m3, Processor: m3-6Y30. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 693 g. Operating system software: Windows 10 Pro. Product colour: Black