Samsung logo

Samsung Galaxy J6 SM-J600G 14,2 cm (5.6") Single SIM Android 8.0 4G Micro-USB 2 GB 32 GB 3000 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26414
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy J6 SM-J600G 14,2 cm (5.6") Single SIM Android 8.0 4G Micro-USB 2 GB 32 GB 3000 mAh Gold:

Samsung Galaxy J6 SM-J600G, 14,2 cm (5.6"), 2 GB, 32 GB, 13 MP, Android 8.0, Gold

Long summary description Samsung Galaxy J6 SM-J600G 14,2 cm (5.6") Single SIM Android 8.0 4G Micro-USB 2 GB 32 GB 3000 mAh Gold:

Samsung Galaxy J6 SM-J600G. Display diagonal: 14,2 cm (5.6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1,6 GHz, Processor type: Samsung Exynos, Processor: 7870. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 8.0. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 154 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.