Samsung Galaxy J5 (2016) SM-J530G/DS, 13,2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 7.0, Gold
Samsung Galaxy J5 (2016) SM-J530G/DS. Display diagonal: 13,2 cm (5.2"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,6 GHz, Processor type: Samsung Exynos, Processor: 7870. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system software: Android 7.0. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 160 g