Samsung Galaxy J4+ SM-J415G, 15,2 cm (6"), 2 GB, 16 GB, 13 MP, Android 8.1, Gold
Samsung Galaxy J4+ SM-J415G. Display diagonal: 15,2 cm (6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1,4 GHz, Processor type: Qualcomm Snapdragon, Processor: 425. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 8.1. Battery capacity: 3300 mAh. Product colour: Gold. Weight: 178 g