Samsung Galaxy J4+ SM-J415, 15,2 cm (6"), 2 GB, 32 GB, 13 MP, Android 8.1, Pink
Samsung Galaxy J4+ SM-J415. Display diagonal: 15,2 cm (6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1,4 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system software: Android 8.1. Battery capacity: 3300 mAh. Product colour: Pink. Weight: 178 g