Samsung logo

Samsung Galaxy J1 SM-J100H 10,9 cm (4.3") Single SIM Android 4.4.4 3G Micro-USB B 0,512 GB 4 GB 1850 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119987
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy J1 SM-J100H 10,9 cm (4.3") Single SIM Android 4.4.4 3G Micro-USB B 0,512 GB 4 GB 1850 mAh Blue:

Samsung Galaxy J1 SM-J100H, 10,9 cm (4.3"), 0,512 GB, 4 GB, 5 MP, Android 4.4.4, Blue

Long summary description Samsung Galaxy J1 SM-J100H 10,9 cm (4.3") Single SIM Android 4.4.4 3G Micro-USB B 0,512 GB 4 GB 1850 mAh Blue:

Samsung Galaxy J1 SM-J100H. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz, Processor type: Spreadtrum. RAM capacity: 0,512 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 4.4.4. Battery capacity: 1850 mAh. Product colour: Blue. Weight: 122 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.