Samsung Galaxy S20 FE SM-G780F, 16,5 cm (6.5"), 6 GB, 128 GB, 12 MP, Android 10, Mint colour
Samsung Galaxy S20 FE SM-G780F. Display diagonal: 16,5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2,73 GHz, Processor type: Samsung Exynos, Processor: 990. RAM capacity: 6 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system software: Android 10. Battery capacity: 4500 mAh. Product colour: Mint colour. Weight: 190 g