Samsung logo

Samsung Galaxy Fold SM-F900F 18,5 cm (7.3") Android 9.0 4G USB Type-C 12 GB 512 GB 4380 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16774
Info modified on:
14 Mar 2024, 18:55:41
Short summary description Samsung Galaxy Fold SM-F900F 18,5 cm (7.3") Android 9.0 4G USB Type-C 12 GB 512 GB 4380 mAh Gold:

Samsung Galaxy Fold SM-F900F, 18,5 cm (7.3"), 12 GB, 512 GB, 16 MP, Android 9.0, Gold

Long summary description Samsung Galaxy Fold SM-F900F 18,5 cm (7.3") Android 9.0 4G USB Type-C 12 GB 512 GB 4380 mAh Gold:

Samsung Galaxy Fold SM-F900F. Display diagonal: 18,5 cm (7.3"), Display resolution: 2152 x 1536 pixels. Processor frequency: 2,84 GHz. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. Operating system software: Android 9.0. Battery capacity: 4380 mAh. Product colour: Gold. Weight: 263 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.