Samsung Galaxy A71 SM-A715F, 17 cm (6.7"), 1080 x 2400 pixels, 6 GB, 128 GB, 64 MP, Silver
Samsung Galaxy A71 SM-A715F. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2,2 GHz, Processor type: Qualcomm Snapdragon. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product colour: Silver. Weight: 179 g