Samsung Galaxy A23 5G SM-A236B, 16,8 cm (6.6"), 4 GB, 128 GB, 50 MP, Android 12, Black
Samsung Galaxy A23 5G SM-A236B. Display diagonal: 16,8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 1,8 GHz, Processor type: Qualcomm Snapdragon, Processor: 695. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system software: Android 12. Battery capacity: 5000 mAh. Product colour: Black. Weight: 197 g