Samsung logo

Samsung ProXpress M4025ND Premium Line 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76271
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung ProXpress M4025ND Premium Line 1200 x 1200 DPI A4:

Samsung ProXpress M4025ND Premium Line, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Samsung ProXpress M4025ND Premium Line 1200 x 1200 DPI A4:

Samsung ProXpress M4025ND Premium Line. Print technology: Laser. Duty cycle (monthly, A4): 100000 pages per month. Resolution (maximum): 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.