Samsung logo

Samsung SH-S182M DVD Writer, Black, 10-Pk optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73388
Info modified on:
04 Apr 2019, 07:46:13
Short summary description Samsung SH-S182M DVD Writer, Black, 10-Pk optical disc drive Internal:

Samsung SH-S182M DVD Writer, Black, 10-Pk, Black, Vertical/Horizontal, EIDE/ATA, 2 MB, 48x, 18x

Long summary description Samsung SH-S182M DVD Writer, Black, 10-Pk optical disc drive Internal:

Samsung SH-S182M DVD Writer, Black, 10-Pk. Product colour: Black, Mounting capability: Vertical/Horizontal. Standard connectivity: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. Media types supported: DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, DVD-Video, DVD-ROM, CD-R, CD-RW,..., Dimensions (WxDxH): 148,2 x 184 x 42 mm, Number of optical discs: 1 discs

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.