Samsung SE-S224Q, Black, 2 MB, 48x, 22x, 32x, 48x
Samsung SE-S224Q. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. Weight: 1,2 kg