Samsung logo

Samsung S27B971D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84059
Info modified on:
22 Aug 2022, 16:27:04
Short summary description Samsung S27B971D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:

Samsung S27B971D, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver

Long summary description Samsung S27B971D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:

Samsung S27B971D. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Height adjustment. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.