Samsung logo

Samsung RT62K7515SL Freestanding 555 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200967
Info modified on:
27 May 2024, 12:22:17
Short summary description Samsung RT62K7515SL Freestanding 555 L Stainless steel:

Samsung RT62K7515SL, 555 L, No Frost (fridge), T, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RT62K7515SL Freestanding 555 L Stainless steel:

Samsung RT62K7515SL. Total net capacity: 555 L. Door hinge: Right. Climate class: T, Noise level: 40 dB. Fridge net capacity: 393 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 162 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 343 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.