Samsung logo

Samsung RT5983ATBSL fridge-freezer Freestanding 560 L Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66172
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Samsung RT5983ATBSL fridge-freezer Freestanding 560 L Grey:

Samsung RT5983ATBSL, 560 L, SN-T, 10 kg/24h, Grey

Long summary description Samsung RT5983ATBSL fridge-freezer Freestanding 560 L Grey:

Samsung RT5983ATBSL. Total net capacity: 560 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 407 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 153 L, Freezing capacity: 10 kg/24h. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.