Samsung logo

Samsung RT38K5400S9 fridge-freezer Freestanding 384 L F Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81769
Info modified on:
27 May 2024, 12:22:35
End of life date:
07 Apr 2016
Short summary description Samsung RT38K5400S9 fridge-freezer Freestanding 384 L F Silver:

Samsung RT38K5400S9, 384 L, No Frost (fridge), SN-T, F, Fresh zone compartment, Silver

Long summary description Samsung RT38K5400S9 fridge-freezer Freestanding 384 L F Silver:

Samsung RT38K5400S9. Total net capacity: 384 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 295 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 89 L, No Frost (freezer). Fresh zone compartment. Energy efficiency compliance: F, Annual energy consumption: 294 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.