Samsung logo

Samsung RSA1DTPE side-by-side refrigerator Freestanding 576 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249166
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung RSA1DTPE side-by-side refrigerator Freestanding 576 L Silver:

Samsung RSA1DTPE, Freestanding, American door, Silver, LED, R134a, 576 L

Long summary description Samsung RSA1DTPE side-by-side refrigerator Freestanding 576 L Silver:

Samsung RSA1DTPE. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 576 L. Fridge net capacity: 360 L. Freezer net capacity: 216 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 511 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.