Samsung logo

Samsung RS8000 side-by-side refrigerator Freestanding 624 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27565
Info modified on:
27 May 2024, 15:09:34
Short summary description Samsung RS8000 side-by-side refrigerator Freestanding 624 L F Stainless steel:

Samsung RS8000, Freestanding, Stainless steel, R600a, 624 L, SN-T, C

Long summary description Samsung RS8000 side-by-side refrigerator Freestanding 624 L F Stainless steel:

Samsung RS8000. Appliance placement: Freestanding, Product colour: Stainless steel, Refrigerating medium: R600a. Total net capacity: 624 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 398 L. Freezer net capacity: 226 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 10 h. Energy efficiency compliance: F, Annual energy consumption: 444 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.