Samsung logo

Samsung RS53K4400WW side-by-side refrigerator Freestanding 535 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90697
Info modified on:
27 May 2024, 13:03:39
Short summary description Samsung RS53K4400WW side-by-side refrigerator Freestanding 535 L White:

Samsung RS53K4400WW, Freestanding, American door, White, LED, R-600a, Tempered glass

Long summary description Samsung RS53K4400WW side-by-side refrigerator Freestanding 535 L White:

Samsung RS53K4400WW. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 535 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 174 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 420 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.