Samsung logo

Samsung RL58GPEIH Freestanding 370 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115115
Info modified on:
27 May 2024, 11:59:31
Short summary description Samsung RL58GPEIH Freestanding 370 L Silver:

Samsung RL58GPEIH, 370 L, No Frost (fridge), 40 dB, Fresh zone compartment, Silver

Long summary description Samsung RL58GPEIH Freestanding 370 L Silver:

Samsung RL58GPEIH. Total net capacity: 370 L. Door hinge: Right, Display type: LED. Noise level: 40 dB. Fridge net capacity: 258 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 112 L, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 268 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.