Samsung logo

Samsung RL24FCAS fridge-freezer Freestanding 219 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169817
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung RL24FCAS fridge-freezer Freestanding 219 L Silver:

Samsung RL24FCAS, 219 L, N-ST, 4 kg/24h, Silver

Long summary description Samsung RL24FCAS fridge-freezer Freestanding 219 L Silver:

Samsung RL24FCAS. Total net capacity: 219 L. Door hinge: Right. Climate class: N-ST. Fridge net capacity: 139 L, Fridge interior light, Fridge number of shelves/baskets: 6. Freezer net capacity: 80 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 240 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.