Samsung RF65DG9H0ESR, Freestanding, French door, Stainless steel, Touch, LED, On door
Samsung RF65DG9H0ESR. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 636 L, Climate class: SN-ST, Noise emission class: C. Fridge net capacity: 386 L, Lamp type: LED. Freezer net capacity: 250 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency compliance: E, Annual energy consumption: 365 kWh, Energy efficiency scale: A to G