Samsung RF24R7201SR, Freestanding, French door, Stainless steel, 636 L, SN-N, C
Samsung RF24R7201SR. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 636 L, Climate class: SN-N, Noise emission class: C. Fridge net capacity: 443 L, Lamp type: LED. Freezer net capacity: 193 L, Freezer position: Bottom-placed, Freezing capacity: 7 kg/24h. Energy efficiency compliance: F, Annual energy consumption: 446 kWh, Energy efficiency scale: A to G