Samsung logo

Samsung RB38T603DB1 Freestanding 385 L D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77940
Info modified on:
27 May 2024, 14:10:54
Short summary description Samsung RB38T603DB1 Freestanding 385 L D Black:

Samsung RB38T603DB1, 385 L, SN-T, 13 kg/24h, D, Fresh zone compartment, Black

Long summary description Samsung RB38T603DB1 Freestanding 385 L D Black:

Samsung RB38T603DB1. Total net capacity: 385 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 273 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 112 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency compliance: D, Annual energy consumption: 245 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.