Samsung logo

Samsung RB36T672CWW Freestanding 365 L C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42611
Info modified on:
27 May 2024, 15:13:37
Short summary description Samsung RB36T672CWW Freestanding 365 L C White:

Samsung RB36T672CWW, 365 L, No Frost (fridge), SN-T, 13 kg/24h, C, White

Long summary description Samsung RB36T672CWW Freestanding 365 L C White:

Samsung RB36T672CWW. Total net capacity: 365 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 251 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 114 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency compliance: C, Annual energy consumption: 166 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.