Samsung logo

Samsung RB33N341MSS fridge-freezer Freestanding 315 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82935
Info modified on:
27 May 2024, 13:04:05
Short summary description Samsung RB33N341MSS fridge-freezer Freestanding 315 L Stainless steel:

Samsung RB33N341MSS, 315 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB33N341MSS fridge-freezer Freestanding 315 L Stainless steel:

Samsung RB33N341MSS. Total net capacity: 315 L. Door hinge: Left, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 217 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 175 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.