Samsung RB33J3200SA, SN-ST, 37 dB, F, Graphite
Samsung RB33J3200SA. Door hinge: Left. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 339 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Energy efficiency compliance: F, Annual energy consumption: 317 kWh. Product colour: Graphite