Samsung QN50QN90BAF, 127 cm (50"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black
Samsung QN50QN90BAF. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Auto Motion Plus, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black