Samsung NX NX10, 14,6 MP, 4592 x 3056 pixels, CMOS, HD, 353 g, Black
Samsung NX NX10. Camera type: Bridge camera, Megapixel: 14,6 MP, Sensor type: CMOS, Maximum image resolution: 4592 x 3056 pixels. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 353 g. Product colour: Black