Samsung logo

Samsung 9 NT900X3K Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Quad HD+ 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Platinum, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70781
Info modified on:
01 Feb 2025, 05:37:40
Short summary description Samsung 9 NT900X3K Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Quad HD+ 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Platinum, Silver:

Samsung 9 NT900X3K, Intel® Core™ i3, 2 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 4 GB, 128 GB

Long summary description Samsung 9 NT900X3K Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") Quad HD+ 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Platinum, Silver:

Samsung 9 NT900X3K. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 10 Home. Product colour: Platinum, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.