Samsung logo

Samsung N NT270E5V-KD1S laptop Intel® Celeron® 847 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65083
Info modified on:
01 Feb 2025, 05:32:15
Short summary description Samsung N NT270E5V-KD1S laptop Intel® Celeron® 847 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Black:

Samsung N NT270E5V-KD1S, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung N NT270E5V-KD1S laptop Intel® Celeron® 847 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Black:

Samsung N NT270E5V-KD1S. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: 847, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.